Vishay Intertechnology, Inc. Metal Film Resistors - CMF651K2100FHBF

Description
Metal Film Resistors - Through Hole CMF-65 1.21K 1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-65 1.21K 1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF651K2100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF651K2100FHBF
Metal Film Resistors - CMF651K2100FHBF
Metal Film Resistors - Through Hole CMF-65 1.21K 1% T-2 B14

Metal Film Resistors - Through Hole CMF-65 1.21K 1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF651K2100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K2100FHBF-ND
Through Hole Resistors CMF651K2100FHBF-ND
1.21 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K2100FHBF CMF651K2100FHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details