Vishay Intertechnology, Inc. RES 1.2K OHM 1W 0.1% AXIAL CMF651K2000BHBF

Description
RES 1.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 0.1% AXIAL - CMF651K2000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 0.1% AXIAL
CMF651K2000BHBF
RES 1.2K OHM 1W 0.1% AXIAL CMF651K2000BHBF
RES 1.2Kohm 1W 0.1% AXIAL

RES 1.2Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K2000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K2000BHBF-ND
Through Hole Resistors CMF651K2000BHBF-ND
1.2 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K2000BHBF CMF651K2000BHBF-ND
Product Name RES 1.2K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details