Vishay Intertechnology, Inc. RES 1.13K OHM 1W 1% AXIAL CMF651K1300FKRE

Description
RES 1.13Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1W 1% AXIAL - CMF651K1300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1W 1% AXIAL
CMF651K1300FKRE
RES 1.13K OHM 1W 1% AXIAL CMF651K1300FKRE
RES 1.13Kohm 1W 1% AXIAL

RES 1.13Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K1300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K1300FKRE-ND
Through Hole Resistors CMF651K1300FKRE-ND
1.13 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K1300FKRE CMF651K1300FKRE-ND
Product Name RES 1.13K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details