Vishay Intertechnology, Inc. RES 1.04K OHM 1W 0.1% AXIAL CMF651K0400BEBF

Description
RES 1.04Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.04Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04K OHM 1W 0.1% AXIAL - CMF651K0400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 1W 0.1% AXIAL
CMF651K0400BEBF
RES 1.04K OHM 1W 0.1% AXIAL CMF651K0400BEBF
RES 1.04Kohm 1W 0.1% AXIAL

RES 1.04Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K0400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K0400BEBF-ND
Through Hole Resistors CMF651K0400BEBF-ND
1.04 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.04 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K0400BEBF CMF651K0400BEBF-ND
Product Name RES 1.04K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers