Vishay Intertechnology, Inc. RES 1.02K OHM 1W 1% AXIAL CMF651K0200FKEK

Description
RES 1.02Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1W 1% AXIAL - CMF651K0200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1W 1% AXIAL
CMF651K0200FKEK
RES 1.02K OHM 1W 1% AXIAL CMF651K0200FKEK
RES 1.02Kohm 1W 1% AXIAL

RES 1.02Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K0200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K0200FKEK-ND
Through Hole Resistors CMF651K0200FKEK-ND
1.02 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K0200FKEK CMF651K0200FKEK-ND
Product Name RES 1.02K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details