Vishay Intertechnology, Inc. RES 1K OHM 1W 2% AXIAL CMF651K0000GKEK

Description
RES 1Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 2% AXIAL - CMF651K0000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 2% AXIAL
CMF651K0000GKEK
RES 1K OHM 1W 2% AXIAL CMF651K0000GKEK
RES 1Kohm 1W 2% AXIAL

RES 1Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K0000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K0000GKEK-ND
Through Hole Resistors CMF651K0000GKEK-ND
1 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K0000GKEK CMF651K0000GKEK-ND
Product Name RES 1K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details