Vishay Precision Group RES 1K OHM 1W 1% AXIAL CMF651K0000FKEB

Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 1% AXIAL - CMF651K0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% AXIAL
CMF651K0000FKEB
RES 1K OHM 1W 1% AXIAL CMF651K0000FKEB
RES 1Kohm 1W 1% AXIAL

RES 1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF651K0000FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF651K0000FKEBTR-ND
Through Hole Resistors 541-CMF651K0000FKEBTR-ND
1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF651K0000FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF651K0000FKEBCT-ND
Through Hole Resistors 541-CMF651K0000FKEBCT-ND
1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5901 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5901
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5901
Through Hole Metal Film Resistor, CMF Series, 1 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 1 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF651K0000FKEB 541-CMF651K0000FKEBTR-ND 52X5901
Product Name RES 1K OHM 1W 1% AXIAL Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers