Vishay Intertechnology, Inc. RES 1K OHM 1W 1% AXIAL CMF651K0000FHRE

Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 1% AXIAL - CMF651K0000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% AXIAL
CMF651K0000FHRE
RES 1K OHM 1W 1% AXIAL CMF651K0000FHRE
RES 1Kohm 1W 1% AXIAL

RES 1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K0000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K0000FHRE-ND
Through Hole Resistors CMF651K0000FHRE-ND
1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K0000FHRE CMF651K0000FHRE-ND
Product Name RES 1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers