Vishay Intertechnology, Inc. Through Hole Resistors CMF651K0000BER6

Description
1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K0000BER6-ND
Through Hole Resistors CMF651K0000BER6-ND
1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1W 0.1% AXIAL - CMF651K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.1% AXIAL
CMF651K0000BER6
RES 1K OHM 1W 0.1% AXIAL CMF651K0000BER6
RES 1Kohm 1W 0.1% AXIAL

RES 1Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651K0000BER6-ND CMF651K0000BER6
Product Name Through Hole Resistors RES 1K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers