Vishay Intertechnology, Inc. RES 1K OHM 1W 0.1% AXIAL CMF651K0000BEEB

Description
RES 1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 0.1% AXIAL - CMF651K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.1% AXIAL
CMF651K0000BEEB
RES 1K OHM 1W 0.1% AXIAL CMF651K0000BEEB
RES 1Kohm 1W 0.1% AXIAL

RES 1Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K0000BEEB-ND
Through Hole Resistors CMF651K0000BEEB-ND
1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K0000BEEB CMF651K0000BEEB-ND
Product Name RES 1K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details