Vishay Intertechnology, Inc. RES 19.6 OHM 1W 0.1% AXIAL CMF6519R600BEEB

Description
RES 19.6ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1W 0.1% AXIAL - CMF6519R600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 0.1% AXIAL
CMF6519R600BEEB
RES 19.6 OHM 1W 0.1% AXIAL CMF6519R600BEEB
RES 19.6ohm 1W 0.1% AXIAL

RES 19.6ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6519R600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6519R600BEEB-ND
Through Hole Resistors CMF6519R600BEEB-ND
19.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6519R600BEEB CMF6519R600BEEB-ND
Product Name RES 19.6 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details