Vishay Intertechnology, Inc. RES 19.6K OHM 1W 1% AXIAL CMF6519K600FKEK

Description
RES 19.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1W 1% AXIAL - CMF6519K600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1W 1% AXIAL
CMF6519K600FKEK
RES 19.6K OHM 1W 1% AXIAL CMF6519K600FKEK
RES 19.6Kohm 1W 1% AXIAL

RES 19.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6519K600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6519K600FKEK-ND
Through Hole Resistors CMF6519K600FKEK-ND
19.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6519K600FKEK CMF6519K600FKEK-ND
Product Name RES 19.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers