Vishay Intertechnology, Inc. RES 19.6K OHM 1W 1% AXIAL CMF6519K600FKBF

Description
RES 19.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1W 1% AXIAL - CMF6519K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1W 1% AXIAL
CMF6519K600FKBF
RES 19.6K OHM 1W 1% AXIAL CMF6519K600FKBF
RES 19.6Kohm 1W 1% AXIAL

RES 19.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6519K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6519K600FKBF-ND
Through Hole Resistors CMF6519K600FKBF-ND
19.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6519K600FKBF CMF6519K600FKBF-ND
Product Name RES 19.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details