Vishay Intertechnology, Inc. RES 191K OHM 1W 1% AXIAL CMF65191K00FKEK11

Description
RES 191Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1W 1% AXIAL - CMF65191K00FKEK11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W 1% AXIAL
CMF65191K00FKEK11
RES 191K OHM 1W 1% AXIAL CMF65191K00FKEK11
RES 191Kohm 1W 1% AXIAL

RES 191Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65191K00FKEK11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65191K00FKEK11-ND
Through Hole Resistors CMF65191K00FKEK11-ND
191 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65191K00FKEK11 CMF65191K00FKEK11-ND
Product Name RES 191K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers