Vishay Intertechnology, Inc. RES 18.7 OHM 1W 1% AXIAL CMF6518R700FKRE

Description
RES 18.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1W 1% AXIAL - CMF6518R700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1W 1% AXIAL
CMF6518R700FKRE
RES 18.7 OHM 1W 1% AXIAL CMF6518R700FKRE
RES 18.7ohm 1W 1% AXIAL

RES 18.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6518R700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6518R700FKRE-ND
Through Hole Resistors CMF6518R700FKRE-ND
18.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6518R700FKRE CMF6518R700FKRE-ND
Product Name RES 18.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details