Vishay Intertechnology, Inc. RES 18.75K OHM 1W 0.1% AXIAL CMF6518K750BEEB

Description
RES 18.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.75K OHM 1W 0.1% AXIAL - CMF6518K750BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.75K OHM 1W 0.1% AXIAL
CMF6518K750BEEB
RES 18.75K OHM 1W 0.1% AXIAL CMF6518K750BEEB
RES 18.75Kohm 1W 0.1% AXIAL

RES 18.75Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6518K750BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6518K750BEEB-ND
Through Hole Resistors CMF6518K750BEEB-ND
18.75 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.75 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6518K750BEEB CMF6518K750BEEB-ND
Product Name RES 18.75K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details