Vishay Intertechnology, Inc. RES 18K OHM 1W 2% AXIAL CMF6518K000GKBF

Description
RES 18Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1W 2% AXIAL - CMF6518K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W 2% AXIAL
CMF6518K000GKBF
RES 18K OHM 1W 2% AXIAL CMF6518K000GKBF
RES 18Kohm 1W 2% AXIAL

RES 18Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF6518K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6518K000GKBF-ND
Through Hole Resistors CMF6518K000GKBF-ND
18 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6518K000GKBF CMF6518K000GKBF-ND
Product Name RES 18K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers