Vishay Intertechnology, Inc. RES 187.5K OHM 1W 0.1% AXIAL CMF65187K50BEEB

Description
RES 187.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 187.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187.5K OHM 1W 0.1% AXIAL - CMF65187K50BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187.5K OHM 1W 0.1% AXIAL
CMF65187K50BEEB
RES 187.5K OHM 1W 0.1% AXIAL CMF65187K50BEEB
RES 187.5Kohm 1W 0.1% AXIAL

RES 187.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65187K50BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65187K50BEEB-ND
Through Hole Resistors CMF65187K50BEEB-ND
187.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65187K50BEEB CMF65187K50BEEB-ND
Product Name RES 187.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details