Vishay Intertechnology, Inc. RES 182 OHM 1W 1% AXIAL CMF65182R00FKEB

Description
RES 182ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W 1% AXIAL - CMF65182R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% AXIAL
CMF65182R00FKEB
RES 182 OHM 1W 1% AXIAL CMF65182R00FKEB
RES 182ohm 1W 1% AXIAL

RES 182ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65182R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65182R00FKEB-ND
Through Hole Resistors CMF65182R00FKEB-ND
182 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65182R00FKEB CMF65182R00FKEB-ND
Product Name RES 182 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details