Vishay Intertechnology, Inc. RES 180 OHM 1W 2% AXIAL CMF65180R00GKEA

Description
RES 180ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W 2% AXIAL - CMF65180R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 2% AXIAL
CMF65180R00GKEA
RES 180 OHM 1W 2% AXIAL CMF65180R00GKEA
RES 180ohm 1W 2% AXIAL

RES 180ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65180R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65180R00GKEA-ND
Through Hole Resistors CMF65180R00GKEA-ND
180 Ohms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65180R00GKEA CMF65180R00GKEA-ND
Product Name RES 180 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details