Vishay Intertechnology, Inc. RES 180K OHM 1W 5% AXIAL CMF65180K00JLRE

Description
RES 180Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1W 5% AXIAL - CMF65180K00JLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1W 5% AXIAL
CMF65180K00JLRE
RES 180K OHM 1W 5% AXIAL CMF65180K00JLRE
RES 180Kohm 1W 5% AXIAL

RES 180Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65180K00JLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65180K00JLRE-ND
Through Hole Resistors CMF65180K00JLRE-ND
180 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65180K00JLRE CMF65180K00JLRE-ND
Product Name RES 180K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details