Vishay Intertechnology, Inc. RES 180K OHM 1W 5% AXIAL CMF65180K00JKEA

Description
RES 180Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1W 5% AXIAL - CMF65180K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1W 5% AXIAL
CMF65180K00JKEA
RES 180K OHM 1W 5% AXIAL CMF65180K00JKEA
RES 180Kohm 1W 5% AXIAL

RES 180Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65180K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65180K00JKEA-ND
Through Hole Resistors CMF65180K00JKEA-ND
180 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65180K00JKEA CMF65180K00JKEA-ND
Product Name RES 180K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details