Vishay Intertechnology, Inc. RES 17.8 OHM 1W 0.1% AXIAL CMF6517R800BEEK

Description
RES 17.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1W 0.1% AXIAL - CMF6517R800BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 0.1% AXIAL
CMF6517R800BEEK
RES 17.8 OHM 1W 0.1% AXIAL CMF6517R800BEEK
RES 17.8ohm 1W 0.1% AXIAL

RES 17.8ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6517R800BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6517R800BEEK-ND
Through Hole Resistors CMF6517R800BEEK-ND
17.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6517R800BEEK CMF6517R800BEEK-ND
Product Name RES 17.8 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details