Vishay Intertechnology, Inc. RES 17.8 OHM 1W 0.1% AXIAL CMF6517R800BEEB

Description
RES 17.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1W 0.1% AXIAL - CMF6517R800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 0.1% AXIAL
CMF6517R800BEEB
RES 17.8 OHM 1W 0.1% AXIAL CMF6517R800BEEB
RES 17.8ohm 1W 0.1% AXIAL

RES 17.8ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6517R800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6517R800BEEB-ND
Through Hole Resistors CMF6517R800BEEB-ND
17.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6517R800BEEB CMF6517R800BEEB-ND
Product Name RES 17.8 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers