Vishay Intertechnology, Inc. RES 17.8K OHM 1W 1% AXIAL CMF6517K800FKEK

Description
RES 17.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1W 1% AXIAL - CMF6517K800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W 1% AXIAL
CMF6517K800FKEK
RES 17.8K OHM 1W 1% AXIAL CMF6517K800FKEK
RES 17.8Kohm 1W 1% AXIAL

RES 17.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6517K800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6517K800FKEK-ND
Through Hole Resistors CMF6517K800FKEK-ND
17.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6517K800FKEK CMF6517K800FKEK-ND
Product Name RES 17.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details