Vishay Intertechnology, Inc. RES 17.8K OHM 1W 1% AXIAL CMF6517K800FKEB

Description
RES 17.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1W 1% AXIAL - CMF6517K800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W 1% AXIAL
CMF6517K800FKEB
RES 17.8K OHM 1W 1% AXIAL CMF6517K800FKEB
RES 17.8Kohm 1W 1% AXIAL

RES 17.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6517K800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6517K800FKEB-ND
Through Hole Resistors CMF6517K800FKEB-ND
17.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6517K800FKEB CMF6517K800FKEB-ND
Product Name RES 17.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details