Vishay Intertechnology, Inc. Through Hole Resistors CMF6517K800BEEK

Description
17.8 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6517K800BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6517K800BEEK-ND
Through Hole Resistors CMF6517K800BEEK-ND
17.8 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.8K OHM 1W 0.1% AXIAL - CMF6517K800BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W 0.1% AXIAL
CMF6517K800BEEK
RES 17.8K OHM 1W 0.1% AXIAL CMF6517K800BEEK
RES 17.8Kohm 1W 0.1% AXIAL

RES 17.8Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6517K800BEEK-ND CMF6517K800BEEK
Product Name Through Hole Resistors RES 17.8K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details