Vishay Intertechnology, Inc. RES 17.4K OHM 1W 1% AXIAL CMF6517K400FKEB

Description
RES 17.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1W 1% AXIAL - CMF6517K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1W 1% AXIAL
CMF6517K400FKEB
RES 17.4K OHM 1W 1% AXIAL CMF6517K400FKEB
RES 17.4Kohm 1W 1% AXIAL

RES 17.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6517K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6517K400FKEB-ND
Through Hole Resistors CMF6517K400FKEB-ND
17.4 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6517K400FKEB CMF6517K400FKEB-ND
Product Name RES 17.4K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers