Vishay Intertechnology, Inc. RES 178 OHM 1W 1% AXIAL CMF65178R00FKR6

Description
RES 178ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1W 1% AXIAL - CMF65178R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1W 1% AXIAL
CMF65178R00FKR6
RES 178 OHM 1W 1% AXIAL CMF65178R00FKR6
RES 178ohm 1W 1% AXIAL

RES 178ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65178R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65178R00FKR6-ND
Through Hole Resistors CMF65178R00FKR6-ND
178 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65178R00FKR6 CMF65178R00FKR6-ND
Product Name RES 178 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers