Vishay Intertechnology, Inc. Through Hole Resistors CMF65176K00BHBF

Description
176 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
176 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65176K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65176K00BHBF-ND
Through Hole Resistors CMF65176K00BHBF-ND
176 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

176 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 176K OHM 1W 0.1% AXIAL - CMF65176K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176K OHM 1W 0.1% AXIAL
CMF65176K00BHBF
RES 176K OHM 1W 0.1% AXIAL CMF65176K00BHBF
RES 176Kohm 1W 0.1% AXIAL

RES 176Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.76Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 23C2155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.76Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
23C2155
Resistor,metal Film,1.76Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 23C2155
Resistor,Metal Film,1.76MOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.76MOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65176K00BHBF-ND CMF65176K00BHBF 23C2155
Product Name Through Hole Resistors RES 176K OHM 1W 0.1% AXIAL Resistor,metal Film,1.76Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers