Vishay Intertechnology, Inc. RES 174K OHM 1W 1% AXIAL CMF65174K00FHR6

Description
RES 174Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1W 1% AXIAL - CMF65174K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1W 1% AXIAL
CMF65174K00FHR6
RES 174K OHM 1W 1% AXIAL CMF65174K00FHR6
RES 174Kohm 1W 1% AXIAL

RES 174Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65174K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65174K00FHR6-ND
Through Hole Resistors CMF65174K00FHR6-ND
174 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65174K00FHR6 CMF65174K00FHR6-ND
Product Name RES 174K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details