Vishay Intertechnology, Inc. RES 169 OHM 1W 1% AXIAL CMF65169R00FLEK

Description
RES 169ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1W 1% AXIAL - CMF65169R00FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% AXIAL
CMF65169R00FLEK
RES 169 OHM 1W 1% AXIAL CMF65169R00FLEK
RES 169ohm 1W 1% AXIAL

RES 169ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65169R00FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65169R00FLEK-ND
Through Hole Resistors CMF65169R00FLEK-ND
169 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65169R00FLEK CMF65169R00FLEK-ND
Product Name RES 169 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details