Vishay Intertechnology, Inc. RES 169K OHM 1W 0.1% AXIAL CMF65169K00BHEA

Description
RES 169Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1W 0.1% AXIAL - CMF65169K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1W 0.1% AXIAL
CMF65169K00BHEA
RES 169K OHM 1W 0.1% AXIAL CMF65169K00BHEA
RES 169Kohm 1W 0.1% AXIAL

RES 169Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65169K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65169K00BHEA-ND
Through Hole Resistors CMF65169K00BHEA-ND
169 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65169K00BHEA CMF65169K00BHEA-ND
Product Name RES 169K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers