Vishay Intertechnology, Inc. RES 165K OHM 1W 1% AXIAL CMF65165K00FHEK

Description
RES 165Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1W 1% AXIAL - CMF65165K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1W 1% AXIAL
CMF65165K00FHEK
RES 165K OHM 1W 1% AXIAL CMF65165K00FHEK
RES 165Kohm 1W 1% AXIAL

RES 165Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65165K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65165K00FHEK-ND
Through Hole Resistors CMF65165K00FHEK-ND
165 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65165K00FHEK CMF65165K00FHEK-ND
Product Name RES 165K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details