Vishay Intertechnology, Inc. RES 165K OHM 1W 1% AXIAL CMF65165K00FHEB

Description
RES 165Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1W 1% AXIAL - CMF65165K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1W 1% AXIAL
CMF65165K00FHEB
RES 165K OHM 1W 1% AXIAL CMF65165K00FHEB
RES 165Kohm 1W 1% AXIAL

RES 165Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65165K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65165K00FHEB-ND
Through Hole Resistors CMF65165K00FHEB-ND
165 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65165K00FHEB CMF65165K00FHEB-ND
Product Name RES 165K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details