Vishay Intertechnology, Inc. RES 165K OHM 1W 0.1% AXIAL CMF65165K00BHEK

Description
RES 165Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1W 0.1% AXIAL - CMF65165K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1W 0.1% AXIAL
CMF65165K00BHEK
RES 165K OHM 1W 0.1% AXIAL CMF65165K00BHEK
RES 165Kohm 1W 0.1% AXIAL

RES 165Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65165K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65165K00BHEK-ND
Through Hole Resistors CMF65165K00BHEK-ND
165 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65165K00BHEK CMF65165K00BHEK-ND
Product Name RES 165K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details