162 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 162ohm 1W 1% AXIAL
Win Source Part Number: 1340863-CMF65162R00F
Category: Resistors - Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Standard Package: 2,500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 162 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF65
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF65162R00FKEA11-ND | CMF65162R00FKEA11 | 1340863-CMF65162R00FKEA11 |
| Product Name | Through Hole Resistors | RES 162 OHM 1W 1% AXIAL | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 162 ohms | 162 ohms | 162 ohms |