Vishay Intertechnology, Inc. RES 162K OHM 1W 0.1% AXIAL CMF65162K00BHEA

Description
RES 162Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1W 0.1% AXIAL - CMF65162K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1W 0.1% AXIAL
CMF65162K00BHEA
RES 162K OHM 1W 0.1% AXIAL CMF65162K00BHEA
RES 162Kohm 1W 0.1% AXIAL

RES 162Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65162K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65162K00BHEA-ND
Through Hole Resistors CMF65162K00BHEA-ND
162 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65162K00BHEA CMF65162K00BHEA-ND
Product Name RES 162K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details