Vishay Intertechnology, Inc. RES 160 OHM 1W 0.5% AXIAL CMF65160R00DHR6

Description
RES 160ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1W 0.5% AXIAL - CMF65160R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 0.5% AXIAL
CMF65160R00DHR6
RES 160 OHM 1W 0.5% AXIAL CMF65160R00DHR6
RES 160ohm 1W 0.5% AXIAL

RES 160ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65160R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65160R00DHR6-ND
Through Hole Resistors CMF65160R00DHR6-ND
160 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65160R00DHR6 CMF65160R00DHR6-ND
Product Name RES 160 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details