Vishay Intertechnology, Inc. RES 160 OHM 1W 0.5% AXIAL CMF65160R00DHBF

Description
RES 160ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1W 0.5% AXIAL - CMF65160R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 0.5% AXIAL
CMF65160R00DHBF
RES 160 OHM 1W 0.5% AXIAL CMF65160R00DHBF
RES 160ohm 1W 0.5% AXIAL

RES 160ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65160R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65160R00DHBF-ND
Through Hole Resistors CMF65160R00DHBF-ND
160 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65160R00DHBF CMF65160R00DHBF-ND
Product Name RES 160 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details