Vishay Intertechnology, Inc. RES 15 OHM 1W 0.1% AXIAL CMF6515R000BEBF

Description
RES 15ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 0.1% AXIAL - CMF6515R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 0.1% AXIAL
CMF6515R000BEBF
RES 15 OHM 1W 0.1% AXIAL CMF6515R000BEBF
RES 15ohm 1W 0.1% AXIAL

RES 15ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6515R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6515R000BEBF-ND
Through Hole Resistors CMF6515R000BEBF-ND
15 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6515R000BEBF CMF6515R000BEBF-ND
Product Name RES 15 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers