Vishay Intertechnology, Inc. RES 15M OHM 1W 5% AXIAL CMF6515M000JKEA

Description
RES 15Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1W 5% AXIAL - CMF6515M000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1W 5% AXIAL
CMF6515M000JKEA
RES 15M OHM 1W 5% AXIAL CMF6515M000JKEA
RES 15Mohm 1W 5% AXIAL

RES 15Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6515M000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6515M000JKEA-ND
Through Hole Resistors CMF6515M000JKEA-ND
15 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor Metal Film, 15Mohm, 1W, 5%, Full Reel; Resistance Vishay - 14R5294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 15Mohm, 1W, 5%, Full Reel; Resistance Vishay
14R5294
Resistor Metal Film, 15Mohm, 1W, 5%, Full Reel; Resistance Vishay 14R5294
RESISTOR METAL FILM, 15MOHM, 1W, 5%, FULL REEL; Resistance:15Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR METAL FILM, 15MOHM, 1W, 5%, FULL REEL; Resistance:15Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6515M000JKEA CMF6515M000JKEA-ND 14R5294
Product Name RES 15M OHM 1W 5% AXIAL Through Hole Resistors Resistor Metal Film, 15Mohm, 1W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.50E7 ohms 1.50E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details