Vishay Intertechnology, Inc. RES 158K OHM 1W 1% AXIAL CMF65158K00FEEA

Description
RES 158Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 158Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1W 1% AXIAL - CMF65158K00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1W 1% AXIAL
CMF65158K00FEEA
RES 158K OHM 1W 1% AXIAL CMF65158K00FEEA
RES 158Kohm 1W 1% AXIAL

RES 158Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65158K00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65158K00FEEA-ND
Through Hole Resistors CMF65158K00FEEA-ND
158 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65158K00FEEA CMF65158K00FEEA-ND
Product Name RES 158K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details