Vishay Intertechnology, Inc. RES 154 OHM 1W 1% AXIAL CMF65154R00FHEB

Description
RES 154ohm 1W 1% AXIAL
Request a Quote
Description
RES 154ohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1W 1% AXIAL - CMF65154R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1W 1% AXIAL
CMF65154R00FHEB
RES 154 OHM 1W 1% AXIAL CMF65154R00FHEB
RES 154ohm 1W 1% AXIAL

RES 154ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF65154R00FHEB
Product Name RES 154 OHM 1W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers