Vishay Intertechnology, Inc. RES 150 OHM 1W 1% AXIAL CMF65150R00FKEB11

Description
RES 150ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 1% AXIAL - CMF65150R00FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% AXIAL
CMF65150R00FKEB11
RES 150 OHM 1W 1% AXIAL CMF65150R00FKEB11
RES 150ohm 1W 1% AXIAL

RES 150ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65150R00FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65150R00FKEB11-ND
Through Hole Resistors CMF65150R00FKEB11-ND
150 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65150R00FKEB11 CMF65150R00FKEB11-ND
Product Name RES 150 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details