Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF65150R00FKEA

Description
Vishay/DaleMetal Film Resistors - Through Hole 150ohm 1% 100PPM 3/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 150ohm 1% 100PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF65150R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF65150R00FKEA
Vishay/DaleMetal Film Resistors - CMF65150R00FKEA
Vishay/DaleMetal Film Resistors - Through Hole 150ohm 1% 100PPM 3/4W

Vishay/DaleMetal Film Resistors - Through Hole 150ohm 1% 100PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF65150R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65150R00FKEA-ND
Through Hole Resistors CMF65150R00FKEA-ND
150 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65150R00FKEA CMF65150R00FKEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details