Vishay Intertechnology, Inc. RES 150 OHM 1W 0.1% AXIAL CMF65150R00BER6

Description
RES 150ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 0.1% AXIAL - CMF65150R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 0.1% AXIAL
CMF65150R00BER6
RES 150 OHM 1W 0.1% AXIAL CMF65150R00BER6
RES 150ohm 1W 0.1% AXIAL

RES 150ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65150R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65150R00BER6-ND
Through Hole Resistors CMF65150R00BER6-ND
150 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65150R00BER6 CMF65150R00BER6-ND
Product Name RES 150 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details