Vishay Intertechnology, Inc. RES 150 OHM 1W 0.1% AXIAL CMF65150R00BEEK

Description
RES 150ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 0.1% AXIAL - CMF65150R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 0.1% AXIAL
CMF65150R00BEEK
RES 150 OHM 1W 0.1% AXIAL CMF65150R00BEEK
RES 150ohm 1W 0.1% AXIAL

RES 150ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65150R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65150R00BEEK-ND
Through Hole Resistors CMF65150R00BEEK-ND
150 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65150R00BEEK CMF65150R00BEEK-ND
Product Name RES 150 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers