Vishay Intertechnology, Inc. RES 150K OHM 1W 5% AXIAL CMF65150K00JKRE

Description
RES 150Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1W 5% AXIAL - CMF65150K00JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 5% AXIAL
CMF65150K00JKRE
RES 150K OHM 1W 5% AXIAL CMF65150K00JKRE
RES 150Kohm 1W 5% AXIAL

RES 150Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65150K00JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65150K00JKRE-ND
Through Hole Resistors CMF65150K00JKRE-ND
150 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65150K00JKRE CMF65150K00JKRE-ND
Product Name RES 150K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers