Vishay Intertechnology, Inc. Metal Film Resistors - CMF65150K00FHEK

Description
Metal Film Resistors - Through Hole 3/4watt 150Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3/4watt 150Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65150K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65150K00FHEK
Metal Film Resistors - CMF65150K00FHEK
Metal Film Resistors - Through Hole 3/4watt 150Kohms 1%

Metal Film Resistors - Through Hole 3/4watt 150Kohms 1%

Supplier's Site
Through Hole Resistors - CMF65150K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65150K00FHEK-ND
Through Hole Resistors CMF65150K00FHEK-ND
150 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65150K00FHEK CMF65150K00FHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details